Samsung Galaxy S WiFi 5.0 DAB+, FM radio, Built-in camera, 6.42 oz (182 g), White
Samsung Galaxy S WiFi 5.0 DAB+. Touchscreen. FM radio. Volume control: Digital. Built-in camera. Continuous audio playback time: 8 h. Weight: 6.42 oz (182 g). Product color: White