Samsung GALAXY Player 50 16GB, 16 GB, LCD, FM radio, Built-in camera, 2.96 oz (84 g), White
Samsung GALAXY Player 50 16GB. Total storage capacity: 16 GB. Display: LCD, Touchscreen. FM radio. Built-in speaker(s). Built-in camera. Voice recording. Continuous audio playback time: 24 h. Weight: 2.96 oz (84 g). Product color: White