Samsung logo

Samsung ATIV Tab 7 XQ700T1C Intel® Pentium® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68768
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ATIV Tab 7 XQ700T1C Intel® Pentium® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung ATIV Tab 7 XQ700T1C, 11.6", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8, Black

Long summary description Samsung ATIV Tab 7 XQ700T1C Intel® Pentium® 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung ATIV Tab 7 XQ700T1C. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.8 GHz, Processor family: Intel® Pentium®, Processor model: 2117U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 31.7 oz (900 g). Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.