Samsung logo

Samsung ATIV Tab 7 XE700T1C 3G Intel® Pentium® 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61609
Info modified on:
25 Jul 2023, 10:13:15
Short summary description Samsung ATIV Tab 7 XE700T1C 3G Intel® Pentium® 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black:

Samsung ATIV Tab 7 XE700T1C, 11.6", 1920 x 1080 pixels, 64 GB, 4 GB, Windows 8 Pro, Black

Long summary description Samsung ATIV Tab 7 XE700T1C 3G Intel® Pentium® 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black:

Samsung ATIV Tab 7 XE700T1C. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®, Processor model: 987. Internal memory: 4 GB. Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 31.3 oz (888 g). Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.