Samsung ATIV Tab 7 XE700T1C, 11.6", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8 Pro, Black
Samsung ATIV Tab 7 XE700T1C. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3337U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 31.3 oz (888 g). Operating system installed: Windows 8 Pro. Product color: Black