Samsung logo

Samsung ATIV Tab 7 XE700T1C Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94030
Info modified on:
25 Jul 2023, 13:53:40
Short summary description Samsung ATIV Tab 7 XE700T1C Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung ATIV Tab 7 XE700T1C, 11.6", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8, Black

Long summary description Samsung ATIV Tab 7 XE700T1C Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung ATIV Tab 7 XE700T1C. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3317UM. Internal memory: 4 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 30.2 oz (857.2 g). Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.