Samsung ATIV Tab XE700T1C, 11.6", 1920 x 1080 pixels, 64 GB, 4 GB, Windows 8, Black
Samsung ATIV Tab XE700T1C. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®, Processor model: 987. Internal memory: 4 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 31.3 oz (888 g). Operating system installed: Windows 8. Product color: Black