Samsung Slate PC 7 XE700T1A, 11.6", 1366 x 768 pixels, 64 GB, 4 GB, Windows 7, Black
Samsung Slate PC 7 XE700T1A. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2467M. Internal memory: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 30.3 oz (860 g). Operating system installed: Windows 7. Product color: Black