Samsung logo

Samsung 5 XE550C22 Intel® Celeron® 867 Chromebook 12.1" 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79399
Info modified on:
30 Jan 2025, 19:18:04
Short summary description Samsung 5 XE550C22 Intel® Celeron® 867 Chromebook 12.1" 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Silver:

Samsung 5 XE550C22, Intel® Celeron®, 1.3 GHz, 12.1", 1280 x 800 pixels, 4 GB, 16 GB

Long summary description Samsung 5 XE550C22 Intel® Celeron® 867 Chromebook 12.1" 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Silver:

Samsung 5 XE550C22. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 867, Processor frequency: 1.3 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.