Samsung ATIV Tab 5 XE500T1C, 11.6", 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, Blue
Samsung ATIV Tab 5 XE500T1C. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 26.4 oz (748.4 g). Operating system installed: Windows 8. Product color: Blue