Samsung XE XE500C21, Intel Atom®, 1.66 GHz, 12.1", 1280 x 800 pixels, 2 GB, 16 GB
Samsung XE XE500C21. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® GMA 3150. Mobile network generation: 3G. Operating system installed: ChromeOS. Product color: Black