Samsung logo

Samsung WW90T534DAE washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
315915
Info modified on:
17 Mar 2025, 01:37:47
Short summary description Samsung WW90T534DAE washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Samsung WW90T534DAE, Front-load, 19.8 lbs (9 kg), B, 72 dB, 1400 RPM, A

Long summary description Samsung WW90T534DAE washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Samsung WW90T534DAE. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Annual water consumption washing: 9400 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm). Energy efficiency class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.