Samsung WW90M760NOA/ET, Front-load, 19.8 lbs (9 kg), A, 75 dB, 1600 RPM, 130 kWh
Samsung WW90M760NOA/ET. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: A, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product color: Silver, White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)