Samsung logo

Samsung WW90K5400UW washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64040
Info modified on:
27 May 2024, 14:55:42
Short summary description Samsung WW90K5400UW washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Samsung WW90K5400UW, Front-load, 19.8 lbs (9 kg), A, 74 dB, 1400 RPM, 130 kWh

Long summary description Samsung WW90K5400UW washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Samsung WW90K5400UW. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.