Samsung logo

Samsung WW90K5210UW washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63162
Info modified on:
27 May 2024, 12:49:50
Short summary description Samsung WW90K5210UW washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Samsung WW90K5210UW, Front-load, 19.8 lbs (9 kg), B, 74 dB, 1200 RPM, 130 kWh

Long summary description Samsung WW90K5210UW washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Samsung WW90K5210UW. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.