Samsung logo

Samsung WW90J5355FW washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72610
Info modified on:
27 May 2024, 14:21:06
Short summary description Samsung WW90J5355FW washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Samsung WW90J5355FW, Front-load, 19.8 lbs (9 kg), B, 76 dB, 1200 RPM, 175 kWh

Long summary description Samsung WW90J5355FW washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Samsung WW90J5355FW. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.