Samsung logo

Samsung WW90H7600EW washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117672
Info modified on:
27 May 2024, 11:52:25
Short summary description Samsung WW90H7600EW washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White:

Samsung WW90H7600EW, Front-load, 19.8 lbs (9 kg), A, 76 dB, 1600 RPM, 151 kWh

Long summary description Samsung WW90H7600EW washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White:

Samsung WW90H7600EW. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: A, Noise level (spin): 76 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 151 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.