Samsung logo

Samsung WW8NK62E0RW washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138890
Info modified on:
25 Feb 2025, 13:49:59
Short summary description Samsung WW8NK62E0RW washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Samsung WW8NK62E0RW, Front-load, 17.6 lbs (8 kg), B, 72 dB, 1200 RPM, C

Long summary description Samsung WW8NK62E0RW washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Samsung WW8NK62E0RW. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1200 RPM. Annual water consumption washing: 8100 L. Product color: White. Width: 23.6" (600 mm), Depth: 18" (456 mm), Height: 33.5" (850 mm). Energy efficiency class: C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.