Samsung logo

Samsung WW81M642OPW/EG washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19896
Info modified on:
13 Nov 2024, 17:24:15
Short summary description Samsung WW81M642OPW/EG washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White:

Samsung WW81M642OPW/EG, Front-load, 17.6 lbs (8 kg), A, 73 dB, 1400 RPM, 116 kWh

Long summary description Samsung WW81M642OPW/EG washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White:

Samsung WW81M642OPW/EG. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product color: Black, White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.