Samsung logo

Samsung WW80M760NOM washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31961
Info modified on:
01 Jun 2025, 17:41:46
Short summary description Samsung WW80M760NOM washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Samsung WW80M760NOM, Front-load, 17.6 lbs (8 kg), A, 75 dB, 1600 RPM, 116 kWh

Long summary description Samsung WW80M760NOM washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Samsung WW80M760NOM. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 75 dB, Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.