Samsung logo

Samsung WW80K6414QX washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Stainless steel

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115231
Info modified on:
27 May 2024, 12:39:06
Short summary description Samsung WW80K6414QX washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Stainless steel:

Samsung WW80K6414QX, Front-load, 17.6 lbs (8 kg), A, 74 dB, 1400 RPM, 116 kWh

Long summary description Samsung WW80K6414QX washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Stainless steel:

Samsung WW80K6414QX. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product color: Stainless steel. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.