Samsung logo

Samsung WW80K6404QX washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127353
Info modified on:
27 May 2024, 12:35:28
Short summary description Samsung WW80K6404QX washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black:

Samsung WW80K6404QX, Front-load, 17.6 lbs (8 kg), A, 74 dB, 1400 RPM, 116 kWh

Long summary description Samsung WW80K6404QX washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black:

Samsung WW80K6404QX. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product color: Black. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.