Samsung WW80K6400QW, Front-load, 17.6 lbs (8 kg), 74 dB, 1400 RPM, 116 kWh, 8100 L
Samsung WW80K6400QW. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)