Samsung WW80K44305X, Front-load, 17.6 lbs (8 kg), B, 74 dB, 1400 RPM, 157 kWh
Samsung WW80K44305X. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 7400 L. Product color: Stainless steel. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)