Samsung logo

Samsung WW80J6410CW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182920
Info modified on:
27 May 2024, 12:38:26
Short summary description Samsung WW80J6410CW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Samsung WW80J6410CW, Front-load, 17.6 lbs (8 kg), 74 dB, 1400 RPM, 116 kWh, 8100 L

Long summary description Samsung WW80J6410CW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Samsung WW80J6410CW. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.