Samsung WW80H7400EW, Front-load, 17.6 lbs (8 kg), A, 74 dB, 1400 RPM, 136 kWh
Samsung WW80H7400EW. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 136 kWh, Annual water consumption washing: 8400 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)