Samsung logo

Samsung WW4000T washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56318
Info modified on:
27 May 2024, 14:27:30
Short summary description Samsung WW4000T washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Samsung WW4000T, Front-load, 15.4 lbs (7 kg), B, 74 dB, 1400 RPM, D

Long summary description Samsung WW4000T washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Samsung WW4000T. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm). Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.