Samsung logo

Samsung WW70J44A3MW washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105108
Info modified on:
27 May 2024, 13:02:08
Short summary description Samsung WW70J44A3MW washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Samsung WW70J44A3MW, Front-load, 15.4 lbs (7 kg), B, 74 dB, 1400 RPM, 157 kWh

Long summary description Samsung WW70J44A3MW washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Samsung WW70J44A3MW. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 50 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 7400 L. Product color: White. Width: 23.6" (600 mm), Depth: 19.7" (500 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.