Samsung logo

Samsung WW60J4210JW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120884
Info modified on:
27 May 2024, 12:26:29
Short summary description Samsung WW60J4210JW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Samsung WW60J4210JW, Front-load, 13.2 lbs (6 kg), B, 76 dB, 1200 RPM, 122 kWh

Long summary description Samsung WW60J4210JW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Samsung WW60J4210JW. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 122 kWh, Annual water consumption washing: 7300 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.7" (450 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.