Samsung logo

Samsung WW60J4060LW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100921
Info modified on:
27 May 2024, 13:05:09
Short summary description Samsung WW60J4060LW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Samsung WW60J4060LW, Front-load, 13.2 lbs (6 kg), C, 76 dB, 1000 RPM, 153 kWh

Long summary description Samsung WW60J4060LW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Samsung WW60J4060LW. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 7300 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.7" (450 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.