Samsung logo

Samsung WW12R641U0M washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27874
Info modified on:
27 May 2024, 13:37:50
Short summary description Samsung WW12R641U0M washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White:

Samsung WW12R641U0M, Front-load, 26.5 lbs (12 kg), A, 72 dB, 1400 RPM, 141 kWh

Long summary description Samsung WW12R641U0M washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White:

Samsung WW12R641U0M. Loading type: Front-load. Drum capacity: 26.5 lbs (12 kg), Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 11700 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.