Samsung logo

Samsung WW11DG5B25TE washing machine Front-load 24.3 lbs (11 kg) 1400 RPM Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4200
Info modified on:
25 Feb 2025, 13:48:37
Short summary description Samsung WW11DG5B25TE washing machine Front-load 24.3 lbs (11 kg) 1400 RPM Black:

Samsung WW11DG5B25TE, Front-load, 24.3 lbs (11 kg), B, 72 dB, 1400 RPM, A

Long summary description Samsung WW11DG5B25TE washing machine Front-load 24.3 lbs (11 kg) 1400 RPM Black:

Samsung WW11DG5B25TE. Loading type: Front-load. Drum capacity: 24.3 lbs (11 kg), Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product color: Black. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Energy efficiency class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.