Samsung logo

Samsung WW10T534DAT washing machine Front-load 23.1 lbs (10.5 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75279
Info modified on:
29 May 2025, 18:36:49
Short summary description Samsung WW10T534DAT washing machine Front-load 23.1 lbs (10.5 kg) 1400 RPM White:

Samsung WW10T534DAT, Front-load, 23.1 lbs (10.5 kg), B, 72 dB, 1400 RPM, A

Long summary description Samsung WW10T534DAT washing machine Front-load 23.1 lbs (10.5 kg) 1400 RPM White:

Samsung WW10T534DAT. Loading type: Front-load. Drum capacity: 23.1 lbs (10.5 kg), Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.