Samsung logo

Samsung WW8800 washing machine Front-load 22 lbs (10 kg) 1600 RPM Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93755
Info modified on:
27 May 2024, 12:57:04
Short summary description Samsung WW8800 washing machine Front-load 22 lbs (10 kg) 1600 RPM Silver, White:

Samsung WW8800, Front-load, 22 lbs (10 kg), A, 72 dB, 1600 RPM, 119 kWh

Long summary description Samsung WW8800 washing machine Front-load 22 lbs (10 kg) 1600 RPM Silver, White:

Samsung WW8800. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 119 kWh, Annual water consumption washing: 11000 L. Product color: Silver, White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.