Samsung logo

Samsung WW10H9400EW washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121368
Info modified on:
27 May 2024, 13:09:38
Short summary description Samsung WW10H9400EW washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Samsung WW10H9400EW, Front-load, 22 lbs (10 kg), A, 70 dB, 1400 RPM, 119 kWh

Long summary description Samsung WW10H9400EW washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Samsung WW10H9400EW. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 70 dB, Noise level (wash): 46 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 119 kWh, Annual water consumption washing: 11500 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.