Samsung logo

Samsung WMN650M TV mount/stand 65" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104475
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung WMN650M TV mount/stand 65" Black:

Samsung WMN650M, 33", 65", 110.2 lbs (50 kg), Black

Long summary description Samsung WMN650M TV mount/stand 65" Black:

Samsung WMN650M. Maximum weight capacity: 110.2 lbs (50 kg), Minimum screen size: 33", Maximum screen size: 65". Distance to the wall (min): 0.669" (1.7 cm), Distance to the wall (max): 1.57" (4 cm). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.