Samsung logo

Samsung WMN4070SD 40" Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84036
Info modified on:
14 Mar 2024, 19:52:13
Short summary description Samsung WMN4070SD 40" Silver:

Samsung WMN4070SD, 32", 40", -10 - 10°, -20 - 20°, Silver

Long summary description Samsung WMN4070SD 40" Silver:

Samsung WMN4070SD. Minimum screen size: 32", Maximum screen size: 40". Tilt angle range: -10 - 10°, Swivel angle range: -20 - 20°. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.