Samsung logo

Samsung WMN-A50EB 85" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218138
Info modified on:
24 Jul 2024, 10:12:05
Short summary description Samsung WMN-A50EB 85" Black:

Samsung WMN-A50EB, 43", 85", 132.3 lbs (60 kg), Black

Long summary description Samsung WMN-A50EB 85" Black:

Samsung WMN-A50EB. Maximum weight capacity: 132.3 lbs (60 kg), Minimum screen size: 43", Maximum screen size: 85". Distance to the wall (min): 0.295" (7.5 mm), Distance to the wall (max): 2.09" (5.3 cm). Product color: Black

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.