Samsung logo

Samsung Wasmachine WM1255A washing machine Front-load 13.2 lbs (6 kg) 1200 RPM Silver, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151043
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Samsung Wasmachine WM1255A washing machine Front-load 13.2 lbs (6 kg) 1200 RPM Silver, White:

Samsung Wasmachine WM1255A, Front-load, 13.2 lbs (6 kg), 1200 RPM, Silver, White

Long summary description Samsung Wasmachine WM1255A washing machine Front-load 13.2 lbs (6 kg) 1200 RPM Silver, White:

Samsung Wasmachine WM1255A. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg). Washing class: A. Maximum spin speed: 1200 RPM. Product color: Silver, White. Width: 25.6" (650 mm), Depth: 30.5" (774 mm), Height: 37" (939 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.