Samsung logo

Samsung WF906U4SAWQ washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86623
Info modified on:
30 Dec 2021, 14:59:09
Short summary description Samsung WF906U4SAWQ washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Samsung WF906U4SAWQ, Front-load, 19.8 lbs (9 kg), 1400 RPM, White

Long summary description Samsung WF906U4SAWQ washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Samsung WF906U4SAWQ. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.