Samsung WF-8724, Front-load, 15.4 lbs (7 kg), 1400 RPM, White
Samsung WF-8724. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg). Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)