Samsung logo

Samsung WF8692NFU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129830
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF8692NFU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Silver:

Samsung WF8692NFU, Front-load, 15.4 lbs (7 kg), 1200 RPM, Silver

Long summary description Samsung WF8692NFU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Silver:

Samsung WF8692NFU. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Maximum spin speed: 1200 RPM. Product color: Silver. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.