Samsung logo

Samsung WF80F7E6U6W/EU washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79048
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF80F7E6U6W/EU washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Samsung WF80F7E6U6W/EU, Front-load, 17.6 lbs (8 kg), A, 76 dB, 1600 RPM, 196 kWh

Long summary description Samsung WF80F7E6U6W/EU washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Samsung WF80F7E6U6W/EU. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 76 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 11400 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.