Samsung logo

Samsung WF80F5E2Q washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Gray, Metallic, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107087
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF80F5E2Q washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Gray, Metallic, Silver:

Samsung WF80F5E2Q, Front-load, 17.6 lbs (8 kg), B, 79 dB, 1400 RPM, 195 kWh

Long summary description Samsung WF80F5E2Q washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Gray, Metallic, Silver:

Samsung WF80F5E2Q. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 62 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10500 L. Product color: Gray, Metallic, Silver. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.