Samsung logo

Samsung WF7604NAW washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188090
Info modified on:
06 Dec 2021, 12:35:43
Short summary description Samsung WF7604NAW washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Samsung WF7604NAW, Front-load, 13.2 lbs (6 kg), B, 1400 RPM, White

Long summary description Samsung WF7604NAW washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Samsung WF7604NAW. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.2" (844 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.