Samsung logo

Samsung WF7602NAW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239784
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Samsung WF7602NAW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Samsung WF7602NAW, Front-load, 13.2 lbs (6 kg), B, 1200 RPM, White

Long summary description Samsung WF7602NAW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Samsung WF7602NAW. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.2" (844 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.