Samsung logo

Samsung WF70F5EBW2W washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58425
Info modified on:
04 Jun 2024, 16:19:06
Short summary description Samsung WF70F5EBW2W washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Samsung WF70F5EBW2W, Front-load, 15.4 lbs (7 kg), B, 76 dB, 1200 RPM, 173 kWh

Long summary description Samsung WF70F5EBW2W washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Samsung WF70F5EBW2W. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.