Samsung logo

Samsung WF70F5E2Q4W washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93032
Info modified on:
29 May 2025, 17:25:28
Short summary description Samsung WF70F5E2Q4W washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Samsung WF70F5E2Q4W, Front-load, 15.4 lbs (7 kg), B, 79 dB, 1400 RPM, 173 kWh

Long summary description Samsung WF70F5E2Q4W washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Samsung WF70F5E2Q4W. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 62 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 34.8" (883 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.