Samsung logo

Samsung WF706P4SAWQ washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132553
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WF706P4SAWQ washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Samsung WF706P4SAWQ, Front-load, 15.4 lbs (7 kg), B, 74 dB, 1400 RPM, 140 kWh

Long summary description Samsung WF706P4SAWQ washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Samsung WF706P4SAWQ. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 140 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.