Samsung logo

Samsung WF50K7500AV/A2 washing machine Front-load 1300 RPM Black, Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147001
Info modified on:
24 Mar 2023, 11:30:22
Short summary description Samsung WF50K7500AV/A2 washing machine Front-load 1300 RPM Black, Stainless steel:

Samsung WF50K7500AV/A2, Front-load, 1300 RPM, Black, Stainless steel

Long summary description Samsung WF50K7500AV/A2 washing machine Front-load 1300 RPM Black, Stainless steel:

Samsung WF50K7500AV/A2. Loading type: Front-load. Maximum spin speed: 1300 RPM. Product color: Black, Stainless steel. Width: 27" (685 mm), Depth: 34" (863 mm), Height: 38.7" (984 mm)

Reasons to buy
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.